Dialight Corp. Light Pipe, Three, Round, Pcb; Length Dialight 515-1064F

Description
LIGHT PIPE, THREE, ROUND, PCB; Length:22.86mm; No. of Light Pipes:3Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit; Light Pipe Colour:Transparent; Product Range:-; For Use With:SMD LEDs; Lens Style:Round RoHS Compliant: Yes
Description
LIGHT PIPE, THREE, ROUND, PCB; Length:22.86mm; No. of Light Pipes:3Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit; Light Pipe Colour:Transparent; Product Range:-; For Use With:SMD LEDs; Lens Style:Round RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Three, Round, Pcb; Length Dialight - 30K0459 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Three, Round, Pcb; Length Dialight
30K0459
Light Pipe, Three, Round, Pcb; Length Dialight 30K0459
LIGHT PIPE, THREE, ROUND, PCB; Length:22.86mm; No. of Light Pipes:3Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit; Light Pipe Colour:Transparent; Product Range:-; For Use With:SMD LEDs; Lens Style:Round RoHS Compliant: Yes

LIGHT PIPE, THREE, ROUND, PCB; Length:22.86mm; No. of Light Pipes:3Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit; Light Pipe Colour:Transparent; Product Range:-; For Use With:SMD LEDs; Lens Style:Round RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 30K0459
Product Name Light Pipe, Three, Round, Pcb; Length Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 2007309-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
Fiber Optic Cable, UV-VIS, 1000 µm Core, 1250 µm Clad, 1m Length, SMA - 78277 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 1 mm (0.0394 inch)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details