Dialight Corp. Light Pipe, 3Pipe, 0.692, Pc Board; Length Dialight 515-1064-812F

Description
LIGHT PIPE, 3PIPE, 0.692", PC BOARD; Length:0.692"; No. of Light Pipes:3Pipes; Light Pipe Shape:Rectangular; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes
Description
LIGHT PIPE, 3PIPE, 0.692", PC BOARD; Length:0.692"; No. of Light Pipes:3Pipes; Light Pipe Shape:Rectangular; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, 3Pipe, 0.692, Pc Board; Length Dialight - 72AC9215 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, 3Pipe, 0.692, Pc Board; Length Dialight
72AC9215
Light Pipe, 3Pipe, 0.692, Pc Board; Length Dialight 72AC9215
LIGHT PIPE, 3PIPE, 0.692", PC BOARD; Length:0.692"; No. of Light Pipes:3Pipes; Light Pipe Shape:Rectangular; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

LIGHT PIPE, 3PIPE, 0.692", PC BOARD; Length:0.692"; No. of Light Pipes:3Pipes; Light Pipe Shape:Rectangular; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 72AC9215
Product Name Light Pipe, 3Pipe, 0.692, Pc Board; Length Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, Bifurcated, 340-800 nm, 0.12 in. Core, 39.4 in. Legs - 76848 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 3 mm (0.1181 inch)
View Details
Light Pipes - 2173481-1 - TE Connectivity
Specs
Operating Temp -40 to 85 C (-40 to 185 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details