Dialight Corp. Light Pipe 8 Element Upper; Length Dialight 515-1063F

Description
LIGHT PIPE 8 ELEMENT UPPER; Length:-; No. of Light Pipes:8Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LIGHT PIPE 8 ELEMENT UPPER; Length:-; No. of Light Pipes:8Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe 8 Element Upper; Length Dialight - 30K0458 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe 8 Element Upper; Length Dialight
30K0458
Light Pipe 8 Element Upper; Length Dialight 30K0458
LIGHT PIPE 8 ELEMENT UPPER; Length:-; No. of Light Pipes:8Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes

LIGHT PIPE 8 ELEMENT UPPER; Length:-; No. of Light Pipes:8Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 30K0458
Product Name Light Pipe 8 Element Upper; Length Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 39.4 in., 300-650 nm, 0.2 in. Core, 0.59 NA - 77556 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 5.1 mm (0.2008 inch)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details
Light Pipes - 2173482-2 - TE Connectivity
Specs
Operating Temp -40 to 85 C (-40 to 185 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details