Dialight Corp. Light Pipe 6 Element Lower; Product Range Dialight 515-1043F

Description
LIGHT PIPE 6 ELEMENT LOWER; Product Range:- RoHS Compliant: Yes
Description
LIGHT PIPE 6 ELEMENT LOWER; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Light Pipe 6 Element Lower, part number 30K0432, is a rectangular optical light pipe designed for panel mounting. It features a high transmissivity polycarbonate material that complies with UL94V-0 standards and provides ESD protection by isolating the circuit from the front panel. The light pipe has a textured surface to diffuse light effectively and is intended for use with Dialight's 597 Series SMT LEDs, which should be mounted in a straight line beneath the part. This light pipe is ultrasonically welded into the customer's plastic housing and is designed to float above the PCB, allowing for flexibility in installation. It operates within a temperature range of -30°C to +100°C. The product is suitable for applications requiring a wide viewing angle and reduced insertion costs due to its array design.

Datasheet Summary
Powered by GS/AI

The Light Pipe 6 Element Lower, part number 30K0432, is a rectangular optical light pipe designed for panel mounting. It features a high transmissivity polycarbonate material that complies with UL94V-0 standards and provides ESD protection by isolating the circuit from the front panel. The light pipe has a textured surface to diffuse light effectively and is intended for use with Dialight's 597 Series SMT LEDs, which should be mounted in a straight line beneath the part. This light pipe is ultrasonically welded into the customer's plastic housing and is designed to float above the PCB, allowing for flexibility in installation. It operates within a temperature range of -30°C to +100°C. The product is suitable for applications requiring a wide viewing angle and reduced insertion costs due to its array design.

Suppliers

Company
Product
Description
Supplier Links
Light Pipe 6 Element Lower; Product Range Dialight - 30K0432 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe 6 Element Lower; Product Range Dialight
30K0432
Light Pipe 6 Element Lower; Product Range Dialight 30K0432
LIGHT PIPE 6 ELEMENT LOWER; Product Range:- RoHS Compliant: Yes

LIGHT PIPE 6 ELEMENT LOWER; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 30K0432
Product Name Light Pipe 6 Element Lower; Product Range Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable, VIS-NIR, 800 µm Core, 1000 µm Clad, 2m Length, SMA - 78301 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 0.8000 mm (0.0315 inch)
View Details
Light Pipes - 2007174-2 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details