Dialight Corp. Light Pipe Single Element; Length Dialight 515-1039F

Description
LIGHT PIPE SINGLE ELEMENT; Length:25.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LIGHT PIPE SINGLE ELEMENT; Length:25.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe Single Element; Length Dialight - 30K0425 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe Single Element; Length Dialight
30K0425
Light Pipe Single Element; Length Dialight 30K0425
LIGHT PIPE SINGLE ELEMENT; Length:25.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes

LIGHT PIPE SINGLE ELEMENT; Length:25.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 30K0425
Product Name Light Pipe Single Element; Length Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details
Fiber Optic Bundle, High Grade FS, 11 mm Ferrule, 0.063 in., 24 in. - 77575 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 610 mm (24 inch)
Diameter 1.6 mm (0.0630 inch)
View Details
Light Pipes - 2173482-2 - TE Connectivity
Specs
Operating Temp -40 to 85 C (-40 to 185 F)
View Details