Dialight Corp. Light Pipe 4 Element; Length Dialight 515-1037F

Description
LIGHT PIPE 4 ELEMENT; Length:-; No. of Light Pipes:-; Light Pipe Shape:-; Light Pipe Mounting:-; Light Pipe Colour:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LIGHT PIPE 4 ELEMENT; Length:-; No. of Light Pipes:-; Light Pipe Shape:-; Light Pipe Mounting:-; Light Pipe Colour:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe 4 Element; Length Dialight - 30K0423 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe 4 Element; Length Dialight
30K0423
Light Pipe 4 Element; Length Dialight 30K0423
LIGHT PIPE 4 ELEMENT; Length:-; No. of Light Pipes:-; Light Pipe Shape:-; Light Pipe Mounting:-; Light Pipe Colour:-; Product Range:- RoHS Compliant: Yes

LIGHT PIPE 4 ELEMENT; Length:-; No. of Light Pipes:-; Light Pipe Shape:-; Light Pipe Mounting:-; Light Pipe Colour:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 30K0423
Product Name Light Pipe 4 Element; Length Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 2325080-6 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details
Liquid Light Guide, 39.4 in., 340-800 nm, 0.3 in. Core, 0.59 NA - 77631 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 7.6 mm (0.2992 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details