Dialight Corp. Light Pipe, Quad, Round, Pcb; Length Dialight 515-1020F

Description
LIGHT PIPE, QUAD, ROUND, PCB; Length:13.06mm; No. of Light Pipes:4Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit; Light Pipe Colour:Transparent; Product Range:-; For Use With:3mm LEDs; Lens Style:Round RoHS Compliant: Yes
Datasheet
Description
LIGHT PIPE, QUAD, ROUND, PCB; Length:13.06mm; No. of Light Pipes:4Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit; Light Pipe Colour:Transparent; Product Range:-; For Use With:3mm LEDs; Lens Style:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Quad, Round, Pcb; Length Dialight - 30K0394 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Quad, Round, Pcb; Length Dialight
30K0394
Light Pipe, Quad, Round, Pcb; Length Dialight 30K0394
LIGHT PIPE, QUAD, ROUND, PCB; Length:13.06mm; No. of Light Pipes:4Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit; Light Pipe Colour:Transparent; Product Range:-; For Use With:3mm LEDs; Lens Style:Round RoHS Compliant: Yes

LIGHT PIPE, QUAD, ROUND, PCB; Length:13.06mm; No. of Light Pipes:4Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit; Light Pipe Colour:Transparent; Product Range:-; For Use With:3mm LEDs; Lens Style:Round RoHS Compliant: Yes

Supplier's Site Datasheet
Light Pipe, Optopipe+ + + , 13.06 Mm, Circular, 4, Transparent, Press Fit Rohs Compliant Dialight - 74M7350 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Optopipe+ + + , 13.06 Mm, Circular, 4, Transparent, Press Fit Rohs Compliant Dialight
74M7350
Light Pipe, Optopipe+ + + , 13.06 Mm, Circular, 4, Transparent, Press Fit Rohs Compliant Dialight 74M7350
Light Pipe, Optopipe+ + + , 13.06 mm, Circular, 4, Transparent, Press Fit RoHS Compliant: Yes

Light Pipe, Optopipe+ + + , 13.06 mm, Circular, 4, Transparent, Press Fit RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 30K0394
Product Name Light Pipe, Quad, Round, Pcb; Length Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 79 in., 420-2000 nm, 0.3 in. Core, 0.52 NA - 77639 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 7.6 mm (0.2992 inch)
View Details
Light Pipes - 1658862-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details