Dialight Corp. Optics - LEDs - Light Pipes - 515-1011F 515-1011F

Description
Manufacturer: Dialight Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024286-515-1011F Color: Clear Number of Rows: 1 Length: 14.6 mm Orientation: Right Angle Number of Columns: 1 Lens Color: Clear Material: Polycarbonate Width: 14.6 mm Categories: Optics - LEDs - Light Pipes Lens Style: Round Alternative Parts (Cross-Reference): 515-1061F; 597-6901-607F; 598-8510-207F; PLP2-500; PLP5-2-125; PLP5-2-2505151011F; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: PCB, Press Fit RoHS: Compliant Schedule B: 8541402000, 8541402000 REACH SVHC: No SVHC Element Configuration: Single
Request a Quote
Description
Manufacturer: Dialight Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024286-515-1011F Color: Clear Number of Rows: 1 Length: 14.6 mm Orientation: Right Angle Number of Columns: 1 Lens Color: Clear Material: Polycarbonate Width: 14.6 mm Categories: Optics - LEDs - Light Pipes Lens Style: Round Alternative Parts (Cross-Reference): 515-1061F; 597-6901-607F; 598-8510-207F; PLP2-500; PLP5-2-125; PLP5-2-2505151011F; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: PCB, Press Fit RoHS: Compliant Schedule B: 8541402000, 8541402000 REACH SVHC: No SVHC Element Configuration: Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - 515-1011F - 1024286-515-1011F - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - 515-1011F
1024286-515-1011F
Optics - LEDs - Light Pipes - 515-1011F 1024286-515-1011F
Manufacturer: Dialight Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024286-515-1011F Color: Clear Number of Rows: 1 Length: 14.6 mm Orientation: Right Angle Number of Columns: 1 Lens Color: Clear Material: Polycarbonate Width: 14.6 mm Categories: Optics - LEDs - Light Pipes Lens Style: Round Alternative Parts (Cross-Reference): 515-1061F; 597-6901-607F; 598-8510-207F; PLP2-500; PLP5-2-125; PLP5-2-2505151011F; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: PCB, Press Fit RoHS: Compliant Schedule B: 8541402000, 8541402000 REACH SVHC: No SVHC Element Configuration: Single

Manufacturer: Dialight
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024286-515-1011F
Color: Clear
Number of Rows: 1
Length: 14.6 mm
Orientation: Right Angle
Number of Columns: 1
Lens Color: Clear
Material: Polycarbonate
Width: 14.6 mm
Categories: Optics - LEDs - Light Pipes
Lens Style: Round
Alternative Parts (Cross-Reference): 515-1061F; 597-6901-607F; 598-8510-207F; PLP2-500; PLP5-2-125; PLP5-2-2505151011F;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: PCB, Press Fit
RoHS: Compliant
Schedule B: 8541402000, 8541402000
REACH SVHC: No SVHC
Element Configuration: Single

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1024286-515-1011F
Product Name Optics - LEDs - Light Pipes - 515-1011F
LED Type Clear
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 124 degrees
View Details