Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LED MOUNTS AND LENSES
DIALIGHT CORP.
515-1011F -- LED LIGHT PIPES
Dialight Corp.
LED Light Pipes
515-1011F
Description
Dialight 515-1011F LED Light Pipe
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Dialight 515-1011F LED Light Pipe
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
5460378
LED Light Pipes
5460378
Dialight 515-1011F LED Light Pipe
Dialight 515-1011F LED Light Pipe
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1711270
LED Light Pipes
1711270
Dialight 515-1011F LED Light Pipe
Dialight 515-1011F LED Light Pipe
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
LED Mounts and Lenses
Product Number
5460378
Product Name
LED Light Pipes
LED Hardware
LED Light Pipe
LED Type
10.71 x 11.6 x 14.6mm
Lead Length
14.6 mm (0.5748 inch)
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
LED Holders
2174024-1
Specs
LED Hardware
LED Mount
View Details
Pexco
Custom Lighting Components - LED Lens Covers
Specs
LED Hardware
LED Lens
View Details
SCHURTER Inc
LEDs - Spacers, Standoffs
35.9205
Specs
LED Hardware
LED Spacer
Color
Black
View Details
2
suppliers
Keystone Electronics Corp.
LEDs - Spacers, Standoffs
7046
Specs
LED Hardware
LED Spacer
Color
Natural
View Details