Dialight Corp. Hldr; Turret Terminals; 1.406 in. L; 508 Series 508-8745-504

Description
508 Series Holder for 3⁄8 in. Mounting Hole Panel Mount Indicators Turret terminals Holder with collar, 1.406 in. L.
Description
508 Series Holder for 3⁄8 in. Mounting Hole Panel Mount Indicators Turret terminals Holder with collar, 1.406 in. L.

Suppliers

Company
Product
Description
Supplier Links
Hldr; Turret Terminals; 1.406 in. L; 508 Series - 70081439 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hldr; Turret Terminals; 1.406 in. L; 508 Series
70081439
Hldr; Turret Terminals; 1.406 in. L; 508 Series 70081439
508 Series Holder for 3⁄8 in. Mounting Hole Panel Mount Indicators Turret terminals Holder with collar, 1.406 in. L.

508 Series Holder for 3⁄8 in. Mounting Hole Panel Mount Indicators

  • Turret terminals
    Holder with collar, 1.406 in. L.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Lampholders
Product Number 70081439
Product Name Hldr; Turret Terminals; 1.406 in. L; 508 Series
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1713167 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Socket Adapter with Polarized Single-to-Twin Outlets and Pull Chain, Medium Base Black - 6504 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Lamp Holders - 205928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Outdoor Lampholder - 30001W - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Maximum Wattage 75 to 150 watts
Terminal Leads
View Details