PANEL MOUNT INDICATOR, LED, 9.525MM, YELLOW, 5V; LED Color:Yellow; Operating Voltage:5VDC; Mounting Hole Dia:9.525mm; Forward Current If:20mA; Luminous Intensity:35mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:5V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 33M4044 |
| Product Name | Panel Mount Indicator, Led, 9.525Mm, Yellow, 5V; Led Color Dialight |
| LED Type | Yellow; Yellow |