Dialight Corp. Panel Indicator, Red, 28Vdc, 0.375In; Led Color Dialight 507-4761-3731-500F

Description
PANEL INDICATOR, RED, 28VDC, 0.375IN; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:0.375"; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:-; Product Range:507 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, RED, 28VDC, 0.375IN; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:0.375"; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:-; Product Range:507 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red, 28Vdc, 0.375In; Led Color Dialight - 04X2593 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 28Vdc, 0.375In; Led Color Dialight
04X2593
Panel Indicator, Red, 28Vdc, 0.375In; Led Color Dialight 04X2593
PANEL INDICATOR, RED, 28VDC, 0.375IN; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:0.375"; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:-; Product Range:507 Series RoHS Compliant: Yes

PANEL INDICATOR, RED, 28VDC, 0.375IN; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:0.375"; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:-; Product Range:507 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 04X2593
Product Name Panel Indicator, Red, 28Vdc, 0.375In; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details