Dialight Corp. Panel Mount Indicator, Led, 30.15Mm, Red, 14V; Led Color Dialight 507-4760-3331-500F

Description
PANEL MOUNT INDICATOR, LED, 30.15MM, RED, 14V; LED Color:Red; Operating Voltage:14VDC; Mounting Hole Dia:30.15mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:14V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 30.15MM, RED, 14V; LED Color:Red; Operating Voltage:14VDC; Mounting Hole Dia:30.15mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:14V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 30.15Mm, Red, 14V; Led Color Dialight - 33M4030 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 30.15Mm, Red, 14V; Led Color Dialight
33M4030
Panel Mount Indicator, Led, 30.15Mm, Red, 14V; Led Color Dialight 33M4030
PANEL MOUNT INDICATOR, LED, 30.15MM, RED, 14V; LED Color:Red; Operating Voltage:14VDC; Mounting Hole Dia:30.15mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:14V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 30.15MM, RED, 14V; LED Color:Red; Operating Voltage:14VDC; Mounting Hole Dia:30.15mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:14V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M4030
Product Name Panel Mount Indicator, Led, 30.15Mm, Red, 14V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
Cluster LED - L4LRE/24V/835/NS/10IN/70496 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details