Dialight Corp. Pilot Light 507-3911-1433-600

Description
PRICE/EA. (MINBUY=105) - LAMP, IND, INCAND, 8.38MM, AMBER; BULB SIZE:8.38MM; LAMP BASE TYPE:WIRE LEADED; SUPPLY VOLTAGE:10V; CURRENT RATING:40MA; AVER. FREE 2 YEAR RADWELL WARRANTY
Description
PRICE/EA. (MINBUY=105) - LAMP, IND, INCAND, 8.38MM, AMBER; BULB SIZE:8.38MM; LAMP BASE TYPE:WIRE LEADED; SUPPLY VOLTAGE:10V; CURRENT RATING:40MA; AVER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pilot Light - 16083313 - Radwell International
Willingboro, NJ, United States
Pilot Light
16083313
Pilot Light 16083313
PRICE/EA. (MINBUY=105) - LAMP, IND, INCAND, 8.38MM, AMBER; BULB SIZE:8.38MM; LAMP BASE TYPE:WIRE LEADED; SUPPLY VOLTAGE:10V; CURRENT RATING:40MA; AVER. FREE 2 YEAR RADWELL WARRANTY

PRICE/EA. (MINBUY=105) - LAMP, IND, INCAND, 8.38MM, AMBER; BULB SIZE:8.38MM; LAMP BASE TYPE:WIRE LEADED; SUPPLY VOLTAGE:10V; CURRENT RATING:40MA; AVER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pilot Lights and Indicator Lights
Product Number 16083313
Product Name Pilot Light
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
Incandescent Light Bulbs - 104806 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details
Indicator - LB01KW01-5F05-JB - NKK Switches
Specs
LED Color Green
Voltage type DC DC
Rated Voltage 5 volts
View Details
5 suppliers