Dialight Corp. Optoelectronics -Panel Indicators, Pilot Lights 367-8430-09-503

Description
Manufacturer: Dialight Category: Optoelectronics -Panel Indicators, Pilot Lights Series: 367 Package: Bulk Product Status: Active Base Product Number: 3678430 Product Type: Lamp Holders
Request a Quote Datasheet
Description
Manufacturer: Dialight Category: Optoelectronics -Panel Indicators, Pilot Lights Series: 367 Package: Bulk Product Status: Active Base Product Number: 3678430 Product Type: Lamp Holders
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics -Panel Indicators, Pilot Lights - 367-8430-09-503 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics -Panel Indicators, Pilot Lights
367-8430-09-503
Optoelectronics -Panel Indicators, Pilot Lights 367-8430-09-503
Manufacturer: Dialight Category: Optoelectronics -Panel Indicators, Pilot Lights Series: 367 Package: Bulk Product Status: Active Base Product Number: 3678430 Product Type: Lamp Holders

Manufacturer: Dialight
Category: Optoelectronics -Panel Indicators, Pilot Lights
Series: 367
Package: Bulk
Product Status: Active
Base Product Number: 3678430
Product Type: Lamp Holders

Buy Now Datasheet
Indicator,Pnl-Mnt;SUB MIN.PANEL IND, base - 70082157 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;SUB MIN.PANEL IND, base
70082157
Indicator,Pnl-Mnt;SUB MIN.PANEL IND, base 70082157
Indicator,Pnl-Mnt;SU B MIN.PANEL IND, base

Indicator,Pnl-Mnt;SUB MIN.PANEL IND, base

Supplier's Site

Technical Specifications

  Win Source Electronics Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 367-8430-09-503 70082157
Product Name Optoelectronics -Panel Indicators, Pilot Lights Indicator,Pnl-Mnt;SUB MIN.PANEL IND, base
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSR - 2ASL8LB-4-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Specs
Lamp Type LED Lamps
View Details
N program - NME - Illuminated signal - NMEBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details