Dialight Corp. Indicator Lamp; Lamp Base Type Dialight 271-8430-702

Description
INDICATOR LAMP; Lamp Base Type:-; Mounting Hole Dia:11.91mm; Current Rating:-; Supply Voltage:-; Lens Shape:-; Product Range:- RoHS Compliant: No
Datasheet
Description
INDICATOR LAMP; Lamp Base Type:-; Mounting Hole Dia:11.91mm; Current Rating:-; Supply Voltage:-; Lens Shape:-; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator Lamp; Lamp Base Type Dialight - 96B8401 - Newark, An Avnet Company
Chicago, IL, United States
Indicator Lamp; Lamp Base Type Dialight
96B8401
Indicator Lamp; Lamp Base Type Dialight 96B8401
INDICATOR LAMP; Lamp Base Type:-; Mounting Hole Dia:11.91mm; Current Rating:-; Supply Voltage:-; Lens Shape:-; Product Range:- RoHS Compliant: No

INDICATOR LAMP; Lamp Base Type:-; Mounting Hole Dia:11.91mm; Current Rating:-; Supply Voltage:-; Lens Shape:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 96B8401
Product Name Indicator Lamp; Lamp Base Type Dialight
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEFWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
LP3L StreamLine® Low Profile LED Lights - LP3TL-120R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type T-Mount
View Details