Dialight Corp. Panel Mount Indicator, Led, 9.53Mm, Yellow, 28V; Led Color Dialight 249-8072-3333-504F

Description
PANEL MOUNT INDICATOR, LED, 9.53MM, YELLOW, 28V; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:9.53mm; Forward Current If:20mA; Luminous Intensity:75mcd; IP / NEMA Rating:Not Rated; Product Range:249 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 9.53MM, YELLOW, 28V; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:9.53mm; Forward Current If:20mA; Luminous Intensity:75mcd; IP / NEMA Rating:Not Rated; Product Range:249 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 9.53Mm, Yellow, 28V; Led Color Dialight - 33M2211 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 9.53Mm, Yellow, 28V; Led Color Dialight
33M2211
Panel Mount Indicator, Led, 9.53Mm, Yellow, 28V; Led Color Dialight 33M2211
PANEL MOUNT INDICATOR, LED, 9.53MM, YELLOW, 28V; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:9.53mm; Forward Current If:20mA; Luminous Intensity:75mcd; IP / NEMA Rating:Not Rated; Product Range:249 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 9.53MM, YELLOW, 28V; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:9.53mm; Forward Current If:20mA; Luminous Intensity:75mcd; IP / NEMA Rating:Not Rated; Product Range:249 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M2211
Product Name Panel Mount Indicator, Led, 9.53Mm, Yellow, 28V; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
.230
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details