Dialight Corp. Panel Mount Indicator, Led, 9.53Mm, Yellow, 14V; Led Color Dialight 249-8071-3333-504F

Description
PANEL MOUNT INDICATOR, LED, 9.53MM, YELLOW, 14V; LED Color:Yellow; Operating Voltage:14VDC; Mounting Hole Dia:9.53mm; Forward Current If:20mA; Luminous Intensity:75mcd; IP / NEMA Rating:Not Rated; Product Range:249 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 9.53MM, YELLOW, 14V; LED Color:Yellow; Operating Voltage:14VDC; Mounting Hole Dia:9.53mm; Forward Current If:20mA; Luminous Intensity:75mcd; IP / NEMA Rating:Not Rated; Product Range:249 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 9.53Mm, Yellow, 14V; Led Color Dialight - 33M2209 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 9.53Mm, Yellow, 14V; Led Color Dialight
33M2209
Panel Mount Indicator, Led, 9.53Mm, Yellow, 14V; Led Color Dialight 33M2209
PANEL MOUNT INDICATOR, LED, 9.53MM, YELLOW, 14V; LED Color:Yellow; Operating Voltage:14VDC; Mounting Hole Dia:9.53mm; Forward Current If:20mA; Luminous Intensity:75mcd; IP / NEMA Rating:Not Rated; Product Range:249 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 9.53MM, YELLOW, 14V; LED Color:Yellow; Operating Voltage:14VDC; Mounting Hole Dia:9.53mm; Forward Current If:20mA; Luminous Intensity:75mcd; IP / NEMA Rating:Not Rated; Product Range:249 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M2209
Product Name Panel Mount Indicator, Led, 9.53Mm, Yellow, 14V; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details