Dialight Corp. Panel Mount Indicator, Led, 9.53Mm, Yellow, 10V; Led Color Dialight 249-8070-3333-504F

Description
PANEL MOUNT INDICATOR, LED, 9.53MM, YELLOW, 10V; LED Color:Yellow; Mounting Hole Dia:9.53mm; Forward Current If:20mA; Luminous Intensity:75mcd; Forward Voltage:10V; Operating Temperature Max:71°C; Operating Temperature Min:-20°C RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 9.53MM, YELLOW, 10V; LED Color:Yellow; Mounting Hole Dia:9.53mm; Forward Current If:20mA; Luminous Intensity:75mcd; Forward Voltage:10V; Operating Temperature Max:71°C; Operating Temperature Min:-20°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 9.53Mm, Yellow, 10V; Led Color Dialight - 33M2207 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 9.53Mm, Yellow, 10V; Led Color Dialight
33M2207
Panel Mount Indicator, Led, 9.53Mm, Yellow, 10V; Led Color Dialight 33M2207
PANEL MOUNT INDICATOR, LED, 9.53MM, YELLOW, 10V; LED Color:Yellow; Mounting Hole Dia:9.53mm; Forward Current If:20mA; Luminous Intensity:75mcd; Forward Voltage:10V; Operating Temperature Max:71°C; Operating Temperature Min:-20°C RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 9.53MM, YELLOW, 10V; LED Color:Yellow; Mounting Hole Dia:9.53mm; Forward Current If:20mA; Luminous Intensity:75mcd; Forward Voltage:10V; Operating Temperature Max:71°C; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M2207
Product Name Panel Mount Indicator, Led, 9.53Mm, Yellow, 10V; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Optoelectronics - LED Lighting - White - 1240264-SML-LX1610UWC/A - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type White; Multi-Colored; White, Cool
Viewing Angle 110 degrees
Forward Voltage 3.5 volts
View Details
3 suppliers
Medium Angle TO-46 880 nm Emitter - OD-880L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details