Dialight Corp. Panel Mount Indicator, Led, 9.53Mm,; Led Color Dialight 249-7972-3732-801F

Description
PANEL MOUNT INDICATOR, LED, 9.53MM,; LED Color:-; Mounting Hole Dia:9.53mm; Operating Temperature Max:71°C; Operating Temperature Min:-20°C RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 9.53MM,; LED Color:-; Mounting Hole Dia:9.53mm; Operating Temperature Max:71°C; Operating Temperature Min:-20°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 9.53Mm,; Led Color Dialight - 33M2202 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 9.53Mm,; Led Color Dialight
33M2202
Panel Mount Indicator, Led, 9.53Mm,; Led Color Dialight 33M2202
PANEL MOUNT INDICATOR, LED, 9.53MM,; LED Color:-; Mounting Hole Dia:9.53mm; Operating Temperature Max:71°C; Operating Temperature Min:-20°C RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 9.53MM,; LED Color:-; Mounting Hole Dia:9.53mm; Operating Temperature Max:71°C; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M2202
Product Name Panel Mount Indicator, Led, 9.53Mm,; Led Color Dialight
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
LED White Lighting - 846-1081-2-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 5000 K
View Details
LED Indication - Discrete - 1497-1034-ND - DigiKey
Specs
LED Package: Radial - 3 Leads
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 590 to 627 nm (5900 to 6270 Å)
View Details