Dialight Corp. Panel Mount Indicator, Led, 9.53Mm, Green, 28V; Led Color Dialight 249-7972-3732-504F

Description
PANEL MOUNT INDICATOR, LED, 9.53MM, GREEN, 28V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:9.53mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:Not Rated; Product Range:249 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 9.53MM, GREEN, 28V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:9.53mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:Not Rated; Product Range:249 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 9.53Mm, Green, 28V; Led Color Dialight - 33M2201 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 9.53Mm, Green, 28V; Led Color Dialight
33M2201
Panel Mount Indicator, Led, 9.53Mm, Green, 28V; Led Color Dialight 33M2201
PANEL MOUNT INDICATOR, LED, 9.53MM, GREEN, 28V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:9.53mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:Not Rated; Product Range:249 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 9.53MM, GREEN, 28V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:9.53mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:Not Rated; Product Range:249 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Indicator, Green, 9.53Mm, 28Vdc Rohs Compliant Dialight - 69AH4608 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 9.53Mm, 28Vdc Rohs Compliant Dialight
69AH4608
Panel Indicator, Green, 9.53Mm, 28Vdc Rohs Compliant Dialight 69AH4608
PANEL INDICATOR, GREEN, 9.53MM, 28VDC ROHS COMPLIANT: YES

PANEL INDICATOR, GREEN, 9.53MM, 28VDC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 33M2201 69AH4608
Product Name Panel Mount Indicator, Led, 9.53Mm, Green, 28V; Led Color Dialight Panel Indicator, Green, 9.53Mm, 28Vdc Rohs Compliant Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
High brightness chip LED with reflector - SML-Z14FT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.2 (t=2.05)
LED Type Green
Peak Wavelength 564 nm (5640 Å)
View Details
2 suppliers