RS Components, Ltd. 1712423

Description
LED indicators for panel mounting. The support is equipped with a 3 mm miniature LED. Supplied with nuts and washers. Voltage Rating = 3 V Light Output Colour = Blue Mounting Hole Size = 6.5mm Lamp Size = 3.2 mm Length = 11 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Pins Bezel Style = Recessed Bezel Colour = Chrome
Request a Quote
Description
LED indicators for panel mounting. The support is equipped with a 3 mm miniature LED. Supplied with nuts and washers. Voltage Rating = 3 V Light Output Colour = Blue Mounting Hole Size = 6.5mm Lamp Size = 3.2 mm Length = 11 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Pins Bezel Style = Recessed Bezel Colour = Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1712423 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED indicators for panel mounting. The support is equipped with a 3 mm miniature LED. Supplied with nuts and washers. Voltage Rating = 3 V Light Output Colour = Blue Mounting Hole Size = 6.5mm Lamp Size = 3.2 mm Length = 11 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Pins Bezel Style = Recessed Bezel Colour = Chrome

LED indicators for panel mounting. The support is equipped with a 3 mm miniature LED. Supplied with nuts and washers.
Voltage Rating = 3 V
Light Output Colour = Blue
Mounting Hole Size = 6.5mm
Lamp Size = 3.2 mm
Length = 11 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Pins
Bezel Style = Recessed
Bezel Colour = Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 1712423
Unlock Full Specs
to access all available technical data

Similar Products

 - 1393355 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205937 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 203650 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1301101 - RS Components, Ltd.
RS Components, Ltd.
View Details