Dialight Corp. Panel Mount Indicator, Led, 9.53Mm, Green, 3.6V; Led Color Dialight 249-7967-3732-504F

Description
PANEL MOUNT INDICATOR, LED, 9.53MM, GREEN, 3.6V; LED Color:Green; Operating Voltage:3.6VDC; Mounting Hole Dia:9.53mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 9.53MM, GREEN, 3.6V; LED Color:Green; Operating Voltage:3.6VDC; Mounting Hole Dia:9.53mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 9.53Mm, Green, 3.6V; Led Color Dialight - 33M2193 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 9.53Mm, Green, 3.6V; Led Color Dialight
33M2193
Panel Mount Indicator, Led, 9.53Mm, Green, 3.6V; Led Color Dialight 33M2193
PANEL MOUNT INDICATOR, LED, 9.53MM, GREEN, 3.6V; LED Color:Green; Operating Voltage:3.6VDC; Mounting Hole Dia:9.53mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 9.53MM, GREEN, 3.6V; LED Color:Green; Operating Voltage:3.6VDC; Mounting Hole Dia:9.53mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M2193
Product Name Panel Mount Indicator, Led, 9.53Mm, Green, 3.6V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - 516-4166-1-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
3 suppliers
Specs
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details