Dialight Corp. Panel Mount Indicator, Led, 9.53Mm, Red, 28V; Led Color Dialight 249-7872-3331-504F

Description
PANEL MOUNT INDICATOR, LED, 9.53MM, RED, 28V; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:9.53mm; Forward Current If:20mA; Luminous Intensity:55mcd; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 9.53MM, RED, 28V; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:9.53mm; Forward Current If:20mA; Luminous Intensity:55mcd; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 9.53Mm, Red, 28V; Led Color Dialight - 33M2190 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 9.53Mm, Red, 28V; Led Color Dialight
33M2190
Panel Mount Indicator, Led, 9.53Mm, Red, 28V; Led Color Dialight 33M2190
PANEL MOUNT INDICATOR, LED, 9.53MM, RED, 28V; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:9.53mm; Forward Current If:20mA; Luminous Intensity:55mcd; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 9.53MM, RED, 28V; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:9.53mm; Forward Current If:20mA; Luminous Intensity:55mcd; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M2190
Product Name Panel Mount Indicator, Led, 9.53Mm, Red, 28V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
IR LEDs - 2758955 - RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Optical Power Output 50 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details