Dialight Corp. Panel Mount Indicator, Led, 9.53Mm, Red, 10V; Led Color Dialight 249-7870-3731-504F

Description
PANEL MOUNT INDICATOR, LED, 9.53MM, RED, 10V; LED Color:Red; Operating Voltage:10VDC; Mounting Hole Dia:9.53mm; Forward Current If:20mA; Luminous Intensity:170mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:10V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 9.53MM, RED, 10V; LED Color:Red; Operating Voltage:10VDC; Mounting Hole Dia:9.53mm; Forward Current If:20mA; Luminous Intensity:170mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:10V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 9.53Mm, Red, 10V; Led Color Dialight - 33M2187 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 9.53Mm, Red, 10V; Led Color Dialight
33M2187
Panel Mount Indicator, Led, 9.53Mm, Red, 10V; Led Color Dialight 33M2187
PANEL MOUNT INDICATOR, LED, 9.53MM, RED, 10V; LED Color:Red; Operating Voltage:10VDC; Mounting Hole Dia:9.53mm; Forward Current If:20mA; Luminous Intensity:170mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:10V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 9.53MM, RED, 10V; LED Color:Red; Operating Voltage:10VDC; Mounting Hole Dia:9.53mm; Forward Current If:20mA; Luminous Intensity:170mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:10V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M2187
Product Name Panel Mount Indicator, Led, 9.53Mm, Red, 10V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
EXCELED™ series side view chip LED - SML-A12Y8T - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers