Dialight Corp. Panel Mount Indicator, Led, 9.53Mm, Red, 10V; Led Color Dialight 249-7870-3331-504

Description
PANEL MOUNT INDICATOR, LED, 9.53MM, RED, 10V; LED Color:Red; Operating Voltage:10VDC; Mounting Hole Dia:9.53mm; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Red RoHS Compliant: No
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 9.53MM, RED, 10V; LED Color:Red; Operating Voltage:10VDC; Mounting Hole Dia:9.53mm; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Red RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 9.53Mm, Red, 10V; Led Color Dialight - 25F1454 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 9.53Mm, Red, 10V; Led Color Dialight
25F1454
Panel Mount Indicator, Led, 9.53Mm, Red, 10V; Led Color Dialight 25F1454
PANEL MOUNT INDICATOR, LED, 9.53MM, RED, 10V; LED Color:Red; Operating Voltage:10VDC; Mounting Hole Dia:9.53mm; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Red RoHS Compliant: No

PANEL MOUNT INDICATOR, LED, 9.53MM, RED, 10V; LED Color:Red; Operating Voltage:10VDC; Mounting Hole Dia:9.53mm; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Red RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 25F1454
Product Name Panel Mount Indicator, Led, 9.53Mm, Red, 10V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-1018-2-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
View Details
3 suppliers