Dialight Corp. Panel Mount Indicator, Led, 9.53Mm, Red, 5V; Led Color Dialight 249-7868-3731-504F

Description
PANEL MOUNT INDICATOR, LED, 9.53MM, RED, 5V; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:9.53mm; Forward Current If:20mA; Luminous Intensity:170mcd; IP / NEMA Rating:Not Rated; Product Range:249 Series; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 9.53MM, RED, 5V; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:9.53mm; Forward Current If:20mA; Luminous Intensity:170mcd; IP / NEMA Rating:Not Rated; Product Range:249 Series; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 9.53Mm, Red, 5V; Led Color Dialight - 33M2185 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 9.53Mm, Red, 5V; Led Color Dialight
33M2185
Panel Mount Indicator, Led, 9.53Mm, Red, 5V; Led Color Dialight 33M2185
PANEL MOUNT INDICATOR, LED, 9.53MM, RED, 5V; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:9.53mm; Forward Current If:20mA; Luminous Intensity:170mcd; IP / NEMA Rating:Not Rated; Product Range:249 Series; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 9.53MM, RED, 5V; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:9.53mm; Forward Current If:20mA; Luminous Intensity:170mcd; IP / NEMA Rating:Not Rated; Product Range:249 Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M2185
Product Name Panel Mount Indicator, Led, 9.53Mm, Red, 5V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASMD-CWG7-NX7F2TR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Viewing Angle 120 degrees
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
View Details