Dialight Corp. Panel Mount Indicator, Led, 9.53Mm, Red, 3.6V; Led Color Dialight 249-7867-3731-504F

Description
PANEL MOUNT INDICATOR, LED, 9.53MM, RED, 3.6V; LED Color:Red; Operating Voltage:3.6VDC; Mounting Hole Dia:9.53mm; Forward Current If:20mA; Luminous Intensity:170mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:3.6V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 9.53MM, RED, 3.6V; LED Color:Red; Operating Voltage:3.6VDC; Mounting Hole Dia:9.53mm; Forward Current If:20mA; Luminous Intensity:170mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:3.6V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 9.53Mm, Red, 3.6V; Led Color Dialight - 33M2183 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 9.53Mm, Red, 3.6V; Led Color Dialight
33M2183
Panel Mount Indicator, Led, 9.53Mm, Red, 3.6V; Led Color Dialight 33M2183
PANEL MOUNT INDICATOR, LED, 9.53MM, RED, 3.6V; LED Color:Red; Operating Voltage:3.6VDC; Mounting Hole Dia:9.53mm; Forward Current If:20mA; Luminous Intensity:170mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:3.6V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 9.53MM, RED, 3.6V; LED Color:Red; Operating Voltage:3.6VDC; Mounting Hole Dia:9.53mm; Forward Current If:20mA; Luminous Intensity:170mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:3.6V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M2183
Product Name Panel Mount Indicator, Led, 9.53Mm, Red, 3.6V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details