Dialight Corp. Indicator; Clear; Neon; 3/8 in.; 110/125 (AC-DC); 1.9 mA; 0.19 in. 249-7866-1437-514

Description
Indicator, Clear Color, Black Anodized Housing Material, Neon Lamp Type, Panel Mount 249 Series indicators are high efficiency LEDs, standard or high bright neon lamps in a black aluminum housing. LED is long life in low voltage applications. Neon products supplied with integral resistors for line voltage requirements. 249 Series product is a complete assembly including base, lamp and lens. Housing Material: Aluminum Housing Finish: Anodized Cap Material: High Impact Plastic Cylindrical Cap
Description
Indicator, Clear Color, Black Anodized Housing Material, Neon Lamp Type, Panel Mount 249 Series indicators are high efficiency LEDs, standard or high bright neon lamps in a black aluminum housing. LED is long life in low voltage applications. Neon products supplied with integral resistors for line voltage requirements. 249 Series product is a complete assembly including base, lamp and lens. Housing Material: Aluminum Housing Finish: Anodized Cap Material: High Impact Plastic Cylindrical Cap

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Indicator; Clear; Neon; 3/8 in.; 110/125 (AC-DC); 1.9 mA; 0.19 in.
70081537
Indicator; Clear; Neon; 3/8 in.; 110/125 (AC-DC); 1.9 mA; 0.19 in. 70081537
Indicator, Clear Color, Black Anodized Housing Material, Neon Lamp Type, Panel Mount 249 Series indicators are high efficiency LEDs, standard or high bright neon lamps in a black aluminum housing. LED is long life in low voltage applications. Neon products supplied with integral resistors for line voltage requirements. 249 Series product is a complete assembly including base, lamp and lens. Housing Material: Aluminum Housing Finish: Anodized Cap Material: High Impact Plastic Cylindrical Cap

Indicator, Clear Color, Black Anodized Housing Material, Neon Lamp Type, Panel Mount
249 Series indicators are high efficiency LEDs, standard or high bright neon lamps in a black aluminum housing. LED is long life in low voltage applications. Neon products supplied with integral resistors for line voltage requirements. 249 Series product is a complete assembly including base, lamp and lens.

  • Housing Material: Aluminum
  • Housing Finish: Anodized
  • Cap Material: High Impact Plastic
  • Cylindrical Cap
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70081537
Product Name Indicator; Clear; Neon; 3/8 in.; 110/125 (AC-DC); 1.9 mA; 0.19 in.
LED Color Clear
Terminal Type Solder Terminals
Voltage type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024B-Q - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Blue; Blue
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL1LB-5-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details