Dialight Corp. Indicator, Neon, Panel Mount, Red, 125V; Supply Voltage Dialight 249-7866-1431-514

Description
INDICATOR, NEON, PANEL MOUNT, RED, 125V; Supply Voltage:125V; Lamp Base Type:Turret; Illumination Color:Red; Mounting Hole Dia:9.5mm; Lens Shape:Cylindrical; Current Rating:1.9mA; Product Range:249 Series; Colour:Red RoHS Compliant: No
Datasheet
Description
INDICATOR, NEON, PANEL MOUNT, RED, 125V; Supply Voltage:125V; Lamp Base Type:Turret; Illumination Color:Red; Mounting Hole Dia:9.5mm; Lens Shape:Cylindrical; Current Rating:1.9mA; Product Range:249 Series; Colour:Red RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Neon, Panel Mount, Red, 125V; Supply Voltage Dialight - 20F891 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Neon, Panel Mount, Red, 125V; Supply Voltage Dialight
20F891
Indicator, Neon, Panel Mount, Red, 125V; Supply Voltage Dialight 20F891
INDICATOR, NEON, PANEL MOUNT, RED, 125V; Supply Voltage:125V; Lamp Base Type:Turret; Illumination Color:Red; Mounting Hole Dia:9.5mm; Lens Shape:Cylindrical; Current Rating:1.9mA; Product Range:249 Series; Colour:Red RoHS Compliant: No

INDICATOR, NEON, PANEL MOUNT, RED, 125V; Supply Voltage:125V; Lamp Base Type:Turret; Illumination Color:Red; Mounting Hole Dia:9.5mm; Lens Shape:Cylindrical; Current Rating:1.9mA; Product Range:249 Series; Colour:Red RoHS Compliant: No

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Panel Mount Indicator Lamps
249-7866-1431-514
Panel Mount Indicator Lamps 249-7866-1431-514
Panel Mount Indicator Lamps NEON DATALITE

Panel Mount Indicator Lamps NEON DATALITE

Buy Now Datasheet
Indicator; Red; Neon; 3/8 in.; 110 (VAC), 125 (VDC); 1.9 mA; Aluminium - 70081535 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator; Red; Neon; 3/8 in.; 110 (VAC), 125 (VDC); 1.9 mA; Aluminium
70081535
Indicator; Red; Neon; 3/8 in.; 110 (VAC), 125 (VDC); 1.9 mA; Aluminium 70081535
Neon Panel Mount Indicators, With 3⁄8 in. Mounting Hole Diameter 249 Series indicators are high efficiency LEDs, standard or high bright neon lamps in a black aluminum housing. LED is long life in low voltage applications. Neon products supplied with integral resistors for line voltage requirements. 249 Series product is a complete assembly including base, lamp and lens. Housing Material: Aluminum Housing Finish: Anodized Cap Material: High Impact Plastic Cylindrical Cap

Neon Panel Mount Indicators, With 3⁄8 in. Mounting Hole Diameter
249 Series indicators are high efficiency LEDs, standard or high bright neon lamps in a black aluminum housing. LED is long life in low voltage applications. Neon products supplied with integral resistors for line voltage requirements. 249 Series product is a complete assembly including base, lamp and lens.

  • Housing Material: Aluminum
  • Housing Finish: Anodized
  • Cap Material: High Impact Plastic
  • Cylindrical Cap
Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 20F891 249-7866-1431-514 70081535
Product Name Indicator, Neon, Panel Mount, Red, 125V; Supply Voltage Dialight Panel Mount Indicator Lamps Indicator; Red; Neon; 3/8 in.; 110 (VAC), 125 (VDC); 1.9 mA; Aluminium
Rated Voltage 125 volts 125 to 110 volts
Rated Current 0.0019 amps 0.0019 amps
Lamp Type LED Lamps
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
22mm Illuminated Mushroom Push Button - 2ALM7LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3-148-357-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details