Dialight Corp. Panel Mount Indicator, Led, 9.53Mm, Blue, 10V; Led Color Dialight 249-4166-3734-504F

Description
PANEL MOUNT INDICATOR, LED, 9.53MM, BLUE, 10V; LED Color:Blue; Mounting Hole Dia:9.53mm; Forward Current If:10mA; Luminous Intensity:1.5cd; Forward Voltage:10V; Operating Temperature Max:71°C; Operating Temperature Min:-20°C RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 9.53MM, BLUE, 10V; LED Color:Blue; Mounting Hole Dia:9.53mm; Forward Current If:10mA; Luminous Intensity:1.5cd; Forward Voltage:10V; Operating Temperature Max:71°C; Operating Temperature Min:-20°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 9.53Mm, Blue, 10V; Led Color Dialight - 33M2177 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 9.53Mm, Blue, 10V; Led Color Dialight
33M2177
Panel Mount Indicator, Led, 9.53Mm, Blue, 10V; Led Color Dialight 33M2177
PANEL MOUNT INDICATOR, LED, 9.53MM, BLUE, 10V; LED Color:Blue; Mounting Hole Dia:9.53mm; Forward Current If:10mA; Luminous Intensity:1.5cd; Forward Voltage:10V; Operating Temperature Max:71°C; Operating Temperature Min:-20°C RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 9.53MM, BLUE, 10V; LED Color:Blue; Mounting Hole Dia:9.53mm; Forward Current If:10mA; Luminous Intensity:1.5cd; Forward Voltage:10V; Operating Temperature Max:71°C; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M2177
Product Name Panel Mount Indicator, Led, 9.53Mm, Blue, 10V; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921700 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; White; Blue, green, red, white
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details