Dialight Corp. Panel Mount Indicator, Led, 9.53Mm, Blue, 5V; Led Color Dialight 249-4164-3334-504F

Description
PANEL MOUNT INDICATOR, LED, 9.53MM, BLUE, 5V; LED Color:Blue; Operating Voltage:5VDC; Mounting Hole Dia:9.53mm; Forward Current If:10mA; Luminous Intensity:700mcd; IP / NEMA Rating:Not Rated; Product Range:249 Series; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 9.53MM, BLUE, 5V; LED Color:Blue; Operating Voltage:5VDC; Mounting Hole Dia:9.53mm; Forward Current If:10mA; Luminous Intensity:700mcd; IP / NEMA Rating:Not Rated; Product Range:249 Series; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 9.53Mm, Blue, 5V; Led Color Dialight - 33M2174 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 9.53Mm, Blue, 5V; Led Color Dialight
33M2174
Panel Mount Indicator, Led, 9.53Mm, Blue, 5V; Led Color Dialight 33M2174
PANEL MOUNT INDICATOR, LED, 9.53MM, BLUE, 5V; LED Color:Blue; Operating Voltage:5VDC; Mounting Hole Dia:9.53mm; Forward Current If:10mA; Luminous Intensity:700mcd; IP / NEMA Rating:Not Rated; Product Range:249 Series; Colour:Blue RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 9.53MM, BLUE, 5V; LED Color:Blue; Operating Voltage:5VDC; Mounting Hole Dia:9.53mm; Forward Current If:10mA; Luminous Intensity:700mcd; IP / NEMA Rating:Not Rated; Product Range:249 Series; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M2174
Product Name Panel Mount Indicator, Led, 9.53Mm, Blue, 5V; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
EXCELED™ Series, Chip LED with reflector - SML-012Y8T - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers