Dialight Corp. Panel Mount Indicator, Led, 9.53Mm, Blue, 5V; Led Color Dialight 249-4164-3334-504

Description
PANEL MOUNT INDICATOR, LED, 9.53MM, BLUE, 5V; LED Color:Blue; Operating Voltage:5VDC; Mounting Hole Dia:9.53mm; Forward Current If:10mA; Luminous Intensity:700mcd; IP / NEMA Rating:Not Rated; Product Range:249 Series; Colour:Blue RoHS Compliant: No
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 9.53MM, BLUE, 5V; LED Color:Blue; Operating Voltage:5VDC; Mounting Hole Dia:9.53mm; Forward Current If:10mA; Luminous Intensity:700mcd; IP / NEMA Rating:Not Rated; Product Range:249 Series; Colour:Blue RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 9.53Mm, Blue, 5V; Led Color Dialight - 91F5326 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 9.53Mm, Blue, 5V; Led Color Dialight
91F5326
Panel Mount Indicator, Led, 9.53Mm, Blue, 5V; Led Color Dialight 91F5326
PANEL MOUNT INDICATOR, LED, 9.53MM, BLUE, 5V; LED Color:Blue; Operating Voltage:5VDC; Mounting Hole Dia:9.53mm; Forward Current If:10mA; Luminous Intensity:700mcd; IP / NEMA Rating:Not Rated; Product Range:249 Series; Colour:Blue RoHS Compliant: No

PANEL MOUNT INDICATOR, LED, 9.53MM, BLUE, 5V; LED Color:Blue; Operating Voltage:5VDC; Mounting Hole Dia:9.53mm; Forward Current If:10mA; Luminous Intensity:700mcd; IP / NEMA Rating:Not Rated; Product Range:249 Series; Colour:Blue RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91F5326
Product Name Panel Mount Indicator, Led, 9.53Mm, Blue, 5V; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 67-1706-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-PLCC
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers