Dialight Corp. Lamp Lenses 204-0114-203

Description
Lamp Lenses MIN DIMMER PNL IND
Datasheet
Description
Lamp Lenses MIN DIMMER PNL IND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Lamp Lenses
204-0114-203
Lamp Lenses 204-0114-203
Lamp Lenses MIN DIMMER PNL IND

Lamp Lenses MIN DIMMER PNL IND

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number 204-0114-203
Product Name Lamp Lenses
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 1707771 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 13 x 2.4 x 150mm
Lead Length 150 mm (5.91 inch)
View Details
LED Reflector Holder round with 5 mm LED - LFM - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 5 mm
View Details
Self Aligning Spacer for T-1 LED's - 7368 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers