Dialight Corp. Lamp Lenses 169-1191-203

Description
Lamp Lenses MIN PANEL IND
Datasheet
Description
Lamp Lenses MIN PANEL IND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Lamp Lenses
169-1191-203
Lamp Lenses 169-1191-203
Lamp Lenses MIN PANEL IND

Lamp Lenses MIN PANEL IND

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number 169-1191-203
Product Name Lamp Lenses
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2174024-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Reflector Holder round with 5 mm LED - LFM - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 5 mm
View Details
LED Light Pipes - 8796497 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 150 x 11 x 7mm
Lead Length 150 mm (5.91 inch)
View Details