Keystone Electronics Corp. Self Aligning Spacer for T-1 3/4 LED 8334

Description
Part Number: 8334 Length: .550 [14.0] Size: T-1 3/4 LED Style: Self-Aligning Type: LED Spacer Mounts
Request a Quote
Description
Part Number: 8334 Length: .550 [14.0] Size: T-1 3/4 LED Style: Self-Aligning Type: LED Spacer Mounts
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8334 is a self-aligning spacer designed for mounting T-1 3/4 LED components on printed circuit boards, with a length of 0.550 in. (14.0 mm). It features an internally tapered barrier that guides leads, provides height control, and eliminates crimping or shorting without special tools. The spacer includes bottom bosses for heat dissipation and post-soldering cleanup, and is made of natural nylon with UL 94V-2 rating. It supports both tri-lead and bi-lead T-1 and T-1 3/4 devices on 0.100 in. (2.5 mm) centers.

Datasheet Summary
Powered by GS/AI

The 8334 is a self-aligning spacer designed for mounting T-1 3/4 LED components on printed circuit boards, with a length of 0.550 in. (14.0 mm). It features an internally tapered barrier that guides leads, provides height control, and eliminates crimping or shorting without special tools. The spacer includes bottom bosses for heat dissipation and post-soldering cleanup, and is made of natural nylon with UL 94V-2 rating. It supports both tri-lead and bi-lead T-1 and T-1 3/4 devices on 0.100 in. (2.5 mm) centers.

Suppliers

Company
Product
Description
Supplier Links
Self Aligning Spacer for T-1 3/4 LED - 8334 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Self Aligning Spacer for T-1 3/4 LED
8334
Self Aligning Spacer for T-1 3/4 LED 8334
Part Number: 8334 Length: .550 [14.0] Size: T-1 3/4 LED Style: Self-Aligning Type: LED Spacer Mounts

Part Number: 8334

  • Length: .550 [14.0]
  • Size: T-1 3/4 LED
  • Style: Self-Aligning
  • Type: LED Spacer Mounts
Buy Now Datasheet
LEDs - Spacers, Standoffs - 36-8334-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
36-8334-ND
LEDs - Spacers, Standoffs 36-8334-ND
SPACER MOUNTS LED T-1 3/4 .550"

SPACER MOUNTS LED T-1 3/4 .550"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
8334
LED Mounting Hardware 8334
LED Mounting Hardware .55" T1 3/4 BI-LEAD .197 (5mm) DIA

LED Mounting Hardware .55" T1 3/4 BI-LEAD .197 (5mm) DIA

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 8334 36-8334-ND 8334
Product Name Self Aligning Spacer for T-1 3/4 LED LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Self Aligning Spacer for T-1 LED's - 7365 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
T-1 3/4 Lens Cap-Red - 8680 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
Spacer Mount for LED - 8927 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
Self Aligning Spacer for T-1 3/4 LED - 8338 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers