Dialight Corp. Lamp Lenses 169-1137-203

Description
Lamp Lenses MIN PANEL IND
Datasheet
Description
Lamp Lenses MIN PANEL IND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Lamp Lenses
169-1137-203
Lamp Lenses 169-1137-203
Lamp Lenses MIN PANEL IND

Lamp Lenses MIN PANEL IND

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number 169-1137-203
Product Name Lamp Lenses
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Light Pipes - 1707628 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 8.08 x 8.5 x 14.4mm
Lead Length 14.4 mm (0.5669 inch)
View Details
LEDs - Spacers, Standoffs - 36-7041-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details