RS Components, Ltd. 1329102

Description
RS Pro Q8 Series of 8 mm diameter panel mount short body LED indicators with 5 mm coloured diffused LEDs. Available in bright or black chrome finish bezel, with prominent or flush bezel styles. Voltages in the range are 12 V dc and 24 V dc, 2 V indicators require a suitable series resistor for normal operation. Rear terminations are epoxy sealed with 200 mm long wires. The indicators are IP67 panel sealed, and supplied with fixing nut and spring washer. • IP67 Panel sealed. • Rear terminations epoxy sealed. • Vibration resistant. • Diffused lens coloured LED. • Wide viewing angle. • 200 mm UL approved wire terminations • Medical. • Telecommunications . • Engineering. • Transport Systems. • Special Vehicles. • Agricultural Vehicles. • General out door applications Voltage Rating = 1.8 - 3.3 V dc Light Output Colour = White Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 15.6 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Prominent Bezel Colour = Bright Chrome
Request a Quote
Description
RS Pro Q8 Series of 8 mm diameter panel mount short body LED indicators with 5 mm coloured diffused LEDs. Available in bright or black chrome finish bezel, with prominent or flush bezel styles. Voltages in the range are 12 V dc and 24 V dc, 2 V indicators require a suitable series resistor for normal operation. Rear terminations are epoxy sealed with 200 mm long wires. The indicators are IP67 panel sealed, and supplied with fixing nut and spring washer. • IP67 Panel sealed. • Rear terminations epoxy sealed. • Vibration resistant. • Diffused lens coloured LED. • Wide viewing angle. • 200 mm UL approved wire terminations • Medical. • Telecommunications . • Engineering. • Transport Systems. • Special Vehicles. • Agricultural Vehicles. • General out door applications Voltage Rating = 1.8 - 3.3 V dc Light Output Colour = White Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 15.6 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Prominent Bezel Colour = Bright Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1329102 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro Q8 Series of 8 mm diameter panel mount short body LED indicators with 5 mm coloured diffused LEDs. Available in bright or black chrome finish bezel, with prominent or flush bezel styles. Voltages in the range are 12 V dc and 24 V dc, 2 V indicators require a suitable series resistor for normal operation. Rear terminations are epoxy sealed with 200 mm long wires. The indicators are IP67 panel sealed, and supplied with fixing nut and spring washer. • IP67 Panel sealed. • Rear terminations epoxy sealed. • Vibration resistant. • Diffused lens coloured LED. • Wide viewing angle. • 200 mm UL approved wire terminations • Medical. • Telecommunications . • Engineering. • Transport Systems. • Special Vehicles. • Agricultural Vehicles. • General out door applications Voltage Rating = 1.8 - 3.3 V dc Light Output Colour = White Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 15.6 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Prominent Bezel Colour = Bright Chrome

RS Pro Q8 Series of 8 mm diameter panel mount short body LED indicators with 5 mm coloured diffused LEDs. Available in bright or black chrome finish bezel, with prominent or flush bezel styles. Voltages in the range are 12 V dc and 24 V dc, 2 V indicators require a suitable series resistor for normal operation. Rear terminations are epoxy sealed with 200 mm long wires. The indicators are IP67 panel sealed, and supplied with fixing nut and spring washer.
• IP67 Panel sealed. • Rear terminations epoxy sealed. • Vibration resistant. • Diffused lens coloured LED. • Wide viewing angle. • 200 mm UL approved wire terminations
• Medical. • Telecommunications . • Engineering. • Transport Systems. • Special Vehicles. • Agricultural Vehicles. • General out door applications
Voltage Rating = 1.8 - 3.3 V dc
Light Output Colour = White
Mounting Hole Size = 8mm
Lamp Size = 5 mm
Length = 15.6 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wires
Bezel Style = Prominent
Bezel Colour = Bright Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 1329102
Unlock Full Specs
to access all available technical data

Similar Products

 - 1301092 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1329148 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204984 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204899 - RS Components, Ltd.
RS Components, Ltd.
View Details