Dialight Corp. Lamp Lenses 125-1133-403

Description
Lamp Lenses MIN OIL TIGHT PANEL INDICATOR
Datasheet
Description
Lamp Lenses MIN OIL TIGHT PANEL INDICATOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Lamp Lenses
125-1133-403
Lamp Lenses 125-1133-403
Lamp Lenses MIN OIL TIGHT PANEL INDICATOR

Lamp Lenses MIN OIL TIGHT PANEL INDICATOR

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number 125-1133-403
Product Name Lamp Lenses
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
LED Light Pipes - 1707765 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 24.86 x 8.4 x 32.1mm
Lead Length 30 mm (1.18 inch)
View Details
Self Aligning Spacer for T-1 3/4 LED - 8341 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers