Dialight Corp. LED Lenses 104-0216-403

Description
LED Lenses OIL TIGHT CAP YELLOW
Datasheet
Description
LED Lenses OIL TIGHT CAP YELLOW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Lenses
104-0216-403
LED Lenses 104-0216-403
LED Lenses OIL TIGHT CAP YELLOW

LED Lenses OIL TIGHT CAP YELLOW

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number 104-0216-403
Product Name LED Lenses
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8796043 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3 x 8.3 x 18.29mm
Lead Length 18.29 mm (0.7201 inch)
View Details
LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
Self Aligning Spacer for T-1 LED's - 7382 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers