Dialight Corp. Lamp Lenses 103-1337-403

Description
Lamp Lenses OIL TIGHT PANEL IND
Datasheet
Description
Lamp Lenses OIL TIGHT PANEL IND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Lamp Lenses
103-1337-403
Lamp Lenses 103-1337-403
Lamp Lenses OIL TIGHT PANEL IND

Lamp Lenses OIL TIGHT PANEL IND

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number 103-1337-403
Product Name Lamp Lenses
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8796251 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 15 x 13 x 3mm
Lead Length 15 mm (0.5906 inch)
View Details
LED Reflector Holder round with 5 mm LED - LFM - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 5 mm
View Details
LEDs - Spacers, Standoffs - 36-7037-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details