Dialight Corp. Indicator, LED;Red;1In.;Panel;Brass;0.87In.;UL Listed, CSA Certified 103-1231-403

Description
103 Series Panel Mount Indicator, 1 in. Mounting Hole Material and Finish : Base — Nickel plated brass, Cap — Polycarbonate with Chrome plated Brass Bezel available in red, amber, white, and clear. Oiltight, used for S-6 candelabra screw base incandescent lamp.
Description
103 Series Panel Mount Indicator, 1 in. Mounting Hole Material and Finish : Base — Nickel plated brass, Cap — Polycarbonate with Chrome plated Brass Bezel available in red, amber, white, and clear. Oiltight, used for S-6 candelabra screw base incandescent lamp.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Indicator, LED;Red;1In.;Panel;Brass;0.87In.;UL Listed, CSA Certified
70081501
Indicator, LED;Red;1In.;Panel;Brass;0.87In.;UL Listed, CSA Certified 70081501
103 Series Panel Mount Indicator, 1 in. Mounting Hole Material and Finish : Base — Nickel plated brass, Cap — Polycarbonate with Chrome plated Brass Bezel available in red, amber, white, and clear. Oiltight, used for S-6 candelabra screw base incandescent lamp.

103 Series Panel Mount Indicator, 1 in. Mounting Hole
Material and Finish : Base — Nickel plated brass, Cap — Polycarbonate with Chrome plated Brass Bezel available in red, amber, white, and clear.
Oiltight, used for S-6 candelabra screw base incandescent lamp.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70081501
Product Name Indicator, LED;Red;1In.;Panel;Brass;0.87In.;UL Listed, CSA Certified
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Green; Green
Height 55.88 mm (2.2 inch)
View Details
Push Buttons/ Unibody LED Indicator Plastic Pilot Lights - 3PLBR34L-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red; Green; Clear Lens/Red/Green LED
Rated Voltage 24 volts
View Details
3 suppliers
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details