Dialight Corp. Lens Cap; Indicator Lens Colour Dialight 101-0971-003

Description
LENS CAP; Indicator Lens Colour:Red; Lens Shape:-; Mounting Hole Dia:-; Accessory Type:-; Product Range:101 Series; For Use With:Incandescent Panel Mount Indicators; Lens Diameter:12.7mm; Lens Height:17.86mm RoHS Compliant: Yes
Datasheet
Description
LENS CAP; Indicator Lens Colour:Red; Lens Shape:-; Mounting Hole Dia:-; Accessory Type:-; Product Range:101 Series; For Use With:Incandescent Panel Mount Indicators; Lens Diameter:12.7mm; Lens Height:17.86mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens Cap; Indicator Lens Colour Dialight - 61M2785 - Newark, An Avnet Company
Chicago, IL, United States
Lens Cap; Indicator Lens Colour Dialight
61M2785
Lens Cap; Indicator Lens Colour Dialight 61M2785
LENS CAP; Indicator Lens Colour:Red; Lens Shape:-; Mounting Hole Dia:-; Accessory Type:-; Product Range:101 Series; For Use With:Incandescent Panel Mount Indicators; Lens Diameter:12.7mm; Lens Height:17.86mm RoHS Compliant: Yes

LENS CAP; Indicator Lens Colour:Red; Lens Shape:-; Mounting Hole Dia:-; Accessory Type:-; Product Range:101 Series; For Use With:Incandescent Panel Mount Indicators; Lens Diameter:12.7mm; Lens Height:17.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 61M2785
Product Name Lens Cap; Indicator Lens Colour Dialight
Unlock Full Specs
to access all available technical data

Similar Products

Little Mule Wire Grips Rigging/Accessories -  - Columbus McKinnon Corporation
Specs
Shape / Application Round; Round Hand Grip
View Details
Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug - MIV-08MCV - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass in Nickel Plate
View Details
Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details
Plastic Caps for Threaded Pipe Ends - CE-336 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
View Details