MOCAP LLC
Bolt Nut Caps Domed
BNCD.313
Description
Material: LDPE (Low Density Polyethylene)
Stocked Material: LDPE (Black)
Finish and Protect Nut and Bolt Threads
Durable
UV Stabilized Material
Request a Quote
Email Supplier
Description
Material: LDPE (Low Density Polyethylene)
Stocked Material: LDPE (Black)
Finish and Protect Nut and Bolt Threads
Durable
UV Stabilized Material
Request a Quote
Email Supplier
Suppliers
Material: LDPE (Low Density Polyethylene)
Stocked Material: LDPE (Black)
Finish and Protect Nut and Bolt Threads
Durable
UV Stabilized Material
- Material: LDPE (Low Density Polyethylene)
- Stocked Material: LDPE (Black)
- Finish and Protect Nut and Bolt Threads
- Durable
- UV Stabilized Material
Supplier's Site
Technical Specifications
|
Product Category
|
Caps, Grips, and Closures |
|
Product Number
|
BNCD.313 |
|
Product Name
|
Bolt Nut Caps Domed |
|
Features
|
Threaded
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Knurled
Overall Length
0.3780 inch (9.6 mm)
Material
Polyethylene (PE)
View Details
Features
Tear-tab
Material
Ethyl Vinyl Acetate (EVA); Vinyl
View Details
Material
Paper
NPT Thread
2" NPT; (2)
BSP Thread
(G2)
View Details
Features
Threaded
Material
Polyethylene (PE)
NPT Thread
1 1/2" NPT; (1-1/2)
View Details