Dialight Corp. LED Lenses 101-0971-003

Description
LED Lenses RED DIFFUSED
Datasheet
Description
LED Lenses RED DIFFUSED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Lenses
101-0971-003
LED Lenses 101-0971-003
LED Lenses RED DIFFUSED

LED Lenses RED DIFFUSED

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number 101-0971-003
Product Name LED Lenses
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 1707704 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 10.62 x 4.9 x 5mm
Lead Length 5 mm (0.1969 inch)
View Details
LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
Self Aligning Spacer for T-1 3/4 LED - 8335 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers