Dialight Corp. Lamp Lenses 080-0531-300

Description
Lamp Lenses LARGE PANEL IND
Datasheet
Description
Lamp Lenses LARGE PANEL IND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Lamp Lenses
080-0531-300
Lamp Lenses 080-0531-300
Lamp Lenses LARGE PANEL IND

Lamp Lenses LARGE PANEL IND

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number 080-0531-300
Product Name Lamp Lenses
Unlock Full Specs
to access all available technical data

Similar Products

LED Lenses & Reflectors - 1810767 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 14.9 x 12.9 x 13.8mm
Lead Length 14.9 mm (0.5866 inch)
View Details
LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
Self Aligning Spacer for T-1 3/4 LED - 8333 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
4 suppliers