Dialight Corp. Lamp Lenses 080-0517-200

Description
Lamp Lenses LARGE PANEL IND
Datasheet
Description
Lamp Lenses LARGE PANEL IND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Lamp Lenses
080-0517-200
Lamp Lenses 080-0517-200
Lamp Lenses LARGE PANEL IND

Lamp Lenses LARGE PANEL IND

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number 080-0517-200
Product Name Lamp Lenses
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 4-2325811-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Reflector Holder round with 5 mm LED - LFM - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 5 mm
View Details
LED Light Pipes - 1707586 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 44.1mm
Lead Length 44.1 mm (1.74 inch)
View Details