Dialight Corp. Lamp Lenses 052-3197

Description
Lamp Lenses MIN PANEL IND
Datasheet
Description
Lamp Lenses MIN PANEL IND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Lamp Lenses
052-3197
Lamp Lenses 052-3197
Lamp Lenses MIN PANEL IND

Lamp Lenses MIN PANEL IND

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number 052-3197
Product Name Lamp Lenses
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2213929-4 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Light Pipes - 8796251 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 15 x 13 x 3mm
Lead Length 15 mm (0.5906 inch)
View Details