Dialight Corp. Lamp Lenses 051-0233-203

Description
Lamp Lenses LARGE PANEL IND
Datasheet
Description
Lamp Lenses LARGE PANEL IND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Lamp Lenses
051-0233-203
Lamp Lenses 051-0233-203
Lamp Lenses LARGE PANEL IND

Lamp Lenses LARGE PANEL IND

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number 051-0233-203
Product Name Lamp Lenses
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 1707635 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 4.54 x 5.66 x 11.55mm
Lead Length 11.55 mm (0.4547 inch)
View Details
LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
Self Aligning Spacer for T-1 LED's - 7358 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers