Dialight Corp. Indicator; Candelabra; Polycarbonate; Screw; Panel; 031 Series; UL Recognized 031-4001-01-102

Description
Large Panel Indicator, Screw Termination, Polycarbonate Material Uses friction caps. S-6 candelabra screw base accepts incandescent lamps, either convex or faceted, for low voltage and line voltage applications. 2-120 V operation. Type 031-3101-01-102 socket: screw with protruding positions. Type 031-4001-01-102 socket: screw with side positions. Base Material: Brass Base Finish: Nickel Plate Cap Material: Polycarbonate Cap Bezel Material: Brass Cap Bezel Finish: Chrome
Description
Large Panel Indicator, Screw Termination, Polycarbonate Material Uses friction caps. S-6 candelabra screw base accepts incandescent lamps, either convex or faceted, for low voltage and line voltage applications. 2-120 V operation. Type 031-3101-01-102 socket: screw with protruding positions. Type 031-4001-01-102 socket: screw with side positions. Base Material: Brass Base Finish: Nickel Plate Cap Material: Polycarbonate Cap Bezel Material: Brass Cap Bezel Finish: Chrome

Suppliers

Company
Product
Description
Supplier Links
Indicator; Candelabra; Polycarbonate; Screw; Panel; 031 Series; UL Recognized - 70081523 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator; Candelabra; Polycarbonate; Screw; Panel; 031 Series; UL Recognized
70081523
Indicator; Candelabra; Polycarbonate; Screw; Panel; 031 Series; UL Recognized 70081523
Large Panel Indicator, Screw Termination, Polycarbonate Material Uses friction caps. S-6 candelabra screw base accepts incandescent lamps, either convex or faceted, for low voltage and line voltage applications. 2-120 V operation. Type 031-3101-01-102 socket: screw with protruding positions. Type 031-4001-01-102 socket: screw with side positions. Base Material: Brass Base Finish: Nickel Plate Cap Material: Polycarbonate Cap Bezel Material: Brass Cap Bezel Finish: Chrome

Large Panel Indicator, Screw Termination, Polycarbonate Material
Uses friction caps. S-6 candelabra screw base accepts incandescent lamps, either convex or faceted, for low voltage and line voltage applications. 2-120 V operation. Type 031-3101-01-102 socket: screw with protruding positions. Type 031-4001-01-102 socket: screw with side positions.

  • Base Material: Brass
  • Base Finish: Nickel Plate
  • Cap Material: Polycarbonate
  • Cap Bezel Material: Brass
  • Cap Bezel Finish: Chrome
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Lampholders
Product Number 70081523
Product Name Indicator; Candelabra; Polycarbonate; Screw; Panel; 031 Series; UL Recognized
Lamp Base(s) S-6 Candelabra Screw
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Dual Socket Adapter, Medium Base Ivory - 6506 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 1136144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details